Hammond Manufacturing Company Inc. Electrical - Commercial - Panel Enclosures N1A24207

Description
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs. Removable door is mounted on slip hinges. Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Mounting holes are provided in the rear of the enclosure. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1A16127 - 16.00 12.00 7.00 13.00 10.50 N1A16167 - 16.00 16.00 7.00 13.00 14.50 N1A16207 - 16.00 20.00 7.00 13.00 18.50 N1A20167 - 20.00 16.00 7.00 17.00 14.50 N1A20207 - 20.00 20.00 7.00 17.00 18.50 N1A24167 - 24.00 16.00 7.00 21.00 14.50 N1A24207 - 24.00 20.00 7.00 21.00 18.50 N1A24247 - 24.00 24.00 7.00 21.00 22.50 N1A30207 - 30.00 20.00 7.00 26.00 18.50 N1A30247 - 30.00 24.00 7.00 26.00 22.50 N1A36247 - 36.00 24.00 7.00 32.00 22.50 N1A36307 - 36.00 30.00 7.00 32.00 28.50 N1A16129 - 16.00 12.00 9.00 13.00 10.50 N1A20169 - 20.00 16.00 9.00 17.00 14.50 N1A20209 - 20.00 20.00 9.00 17.00 18.50 N1A20249 - 20.00 24.00 9.00 17.00 22.50 N1A24209 - 24.00 20.00 9.00 21.00 18.50 N1A24249 - 24.00 24.00 9.00 21.00 22.50 N1A30209 - 30.00 20.00 9.00 26.00 18.50 N1A30249 - 30.00 24.00 9.00 26.00 22.50 N1A30309 - 30.00 30.00 9.00 26.00 28.50 N1A36249 - 36.00 24.00 9.00 32.00 22.50 N1A36309 - 36.00 30.00 9.00 32.00 28.50 N1A42249 - 42.00 24.00 9.00 38.00 22.50 N1A242012 - 24.00 20.00 12.00 21.00 18.50 N1A242412 - 24.00 24.00 12.00 21.00 22.50 N1A302412 - 30.00 24.00 12.00 26.00 22.50 N1A363012 - 36.00 30.00 12.00 32.00 28.50 N1A423012¹ - 42.00 30.00 12.00 38.00 28.50 N1A423612¹ - 42.00 36.00 12.00 38.00 34.50 N1A483612¹ - 48.00 36.00 12.00 44.00 34.50 ¹ 12 gauge construction
Request a Quote Datasheet
Description
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs. Removable door is mounted on slip hinges. Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Mounting holes are provided in the rear of the enclosure. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1A16127 - 16.00 12.00 7.00 13.00 10.50 N1A16167 - 16.00 16.00 7.00 13.00 14.50 N1A16207 - 16.00 20.00 7.00 13.00 18.50 N1A20167 - 20.00 16.00 7.00 17.00 14.50 N1A20207 - 20.00 20.00 7.00 17.00 18.50 N1A24167 - 24.00 16.00 7.00 21.00 14.50 N1A24207 - 24.00 20.00 7.00 21.00 18.50 N1A24247 - 24.00 24.00 7.00 21.00 22.50 N1A30207 - 30.00 20.00 7.00 26.00 18.50 N1A30247 - 30.00 24.00 7.00 26.00 22.50 N1A36247 - 36.00 24.00 7.00 32.00 22.50 N1A36307 - 36.00 30.00 7.00 32.00 28.50 N1A16129 - 16.00 12.00 9.00 13.00 10.50 N1A20169 - 20.00 16.00 9.00 17.00 14.50 N1A20209 - 20.00 20.00 9.00 17.00 18.50 N1A20249 - 20.00 24.00 9.00 17.00 22.50 N1A24209 - 24.00 20.00 9.00 21.00 18.50 N1A24249 - 24.00 24.00 9.00 21.00 22.50 N1A30209 - 30.00 20.00 9.00 26.00 18.50 N1A30249 - 30.00 24.00 9.00 26.00 22.50 N1A30309 - 30.00 30.00 9.00 26.00 28.50 N1A36249 - 36.00 24.00 9.00 32.00 22.50 N1A36309 - 36.00 30.00 9.00 32.00 28.50 N1A42249 - 42.00 24.00 9.00 38.00 22.50 N1A242012 - 24.00 20.00 12.00 21.00 18.50 N1A242412 - 24.00 24.00 12.00 21.00 22.50 N1A302412 - 30.00 24.00 12.00 26.00 22.50 N1A363012 - 36.00 30.00 12.00 32.00 28.50 N1A423012¹ - 42.00 30.00 12.00 38.00 28.50 N1A423612¹ - 42.00 36.00 12.00 38.00 34.50 N1A483612¹ - 48.00 36.00 12.00 44.00 34.50 ¹ 12 gauge construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Panel Enclosures - N1A24207 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Panel Enclosures
N1A24207
Electrical - Commercial - Panel Enclosures N1A24207
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs. Removable door is mounted on slip hinges. Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Mounting holes are provided in the rear of the enclosure. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1A16127 - 16.00 12.00 7.00 13.00 10.50 N1A16167 - 16.00 16.00 7.00 13.00 14.50 N1A16207 - 16.00 20.00 7.00 13.00 18.50 N1A20167 - 20.00 16.00 7.00 17.00 14.50 N1A20207 - 20.00 20.00 7.00 17.00 18.50 N1A24167 - 24.00 16.00 7.00 21.00 14.50 N1A24207 - 24.00 20.00 7.00 21.00 18.50 N1A24247 - 24.00 24.00 7.00 21.00 22.50 N1A30207 - 30.00 20.00 7.00 26.00 18.50 N1A30247 - 30.00 24.00 7.00 26.00 22.50 N1A36247 - 36.00 24.00 7.00 32.00 22.50 N1A36307 - 36.00 30.00 7.00 32.00 28.50 N1A16129 - 16.00 12.00 9.00 13.00 10.50 N1A20169 - 20.00 16.00 9.00 17.00 14.50 N1A20209 - 20.00 20.00 9.00 17.00 18.50 N1A20249 - 20.00 24.00 9.00 17.00 22.50 N1A24209 - 24.00 20.00 9.00 21.00 18.50 N1A24249 - 24.00 24.00 9.00 21.00 22.50 N1A30209 - 30.00 20.00 9.00 26.00 18.50 N1A30249 - 30.00 24.00 9.00 26.00 22.50 N1A30309 - 30.00 30.00 9.00 26.00 28.50 N1A36249 - 36.00 24.00 9.00 32.00 22.50 N1A36309 - 36.00 30.00 9.00 32.00 28.50 N1A42249 - 42.00 24.00 9.00 38.00 22.50 N1A242012 - 24.00 20.00 12.00 21.00 18.50 N1A242412 - 24.00 24.00 12.00 21.00 22.50 N1A302412 - 30.00 24.00 12.00 26.00 22.50 N1A363012 - 36.00 30.00 12.00 32.00 28.50 N1A423012¹ - 42.00 30.00 12.00 38.00 28.50 N1A423612¹ - 42.00 36.00 12.00 38.00 34.50 N1A483612¹ - 48.00 36.00 12.00 44.00 34.50 ¹ 12 gauge construction

Application

  • Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection.

Standards

  • UL 50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Enclosure is formed and spot welded from 12 or 14 gauge steel.
  • Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs.
  • Removable door is mounted on slip hinges.
  • Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches.
  • A bonding stud is provided on the door and a grounding stud is provided in the box.
  • Mounting holes are provided in the rear of the enclosure.
  • Piano hinge on 12 gauge units.

Finish

  • Enclosure and door are finished in ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Type 1 Lock Kit
  • Ventilation
  • Window Kits
  • Padlock Adaptor

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
N1A16127 - 16.00 12.00 7.00 13.00 10.50
N1A16167 - 16.00 16.00 7.00 13.00 14.50
N1A16207 - 16.00 20.00 7.00 13.00 18.50
N1A20167 - 20.00 16.00 7.00 17.00 14.50
N1A20207 - 20.00 20.00 7.00 17.00 18.50
N1A24167 - 24.00 16.00 7.00 21.00 14.50
N1A24207 - 24.00 20.00 7.00 21.00 18.50
N1A24247 - 24.00 24.00 7.00 21.00 22.50
N1A30207 - 30.00 20.00 7.00 26.00 18.50
N1A30247 - 30.00 24.00 7.00 26.00 22.50
N1A36247 - 36.00 24.00 7.00 32.00 22.50
N1A36307 - 36.00 30.00 7.00 32.00 28.50
N1A16129 - 16.00 12.00 9.00 13.00 10.50
N1A20169 - 20.00 16.00 9.00 17.00 14.50
N1A20209 - 20.00 20.00 9.00 17.00 18.50
N1A20249 - 20.00 24.00 9.00 17.00 22.50
N1A24209 - 24.00 20.00 9.00 21.00 18.50
N1A24249 - 24.00 24.00 9.00 21.00 22.50
N1A30209 - 30.00 20.00 9.00 26.00 18.50
N1A30249 - 30.00 24.00 9.00 26.00 22.50
N1A30309 - 30.00 30.00 9.00 26.00 28.50
N1A36249 - 36.00 24.00 9.00 32.00 22.50
N1A36309 - 36.00 30.00 9.00 32.00 28.50
N1A42249 - 42.00 24.00 9.00 38.00 22.50
N1A242012 - 24.00 20.00 12.00 21.00 18.50
N1A242412 - 24.00 24.00 12.00 21.00 22.50
N1A302412 - 30.00 24.00 12.00 26.00 22.50
N1A363012 - 36.00 30.00 12.00 32.00 28.50
N1A423012¹ - 42.00 30.00 12.00 38.00 28.50
N1A423612¹ - 42.00 36.00 12.00 38.00 34.50
N1A483612¹ - 48.00 36.00 12.00 44.00 34.50
¹ 12 gauge construction

Supplier's Site
Boxes - N1A24207-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 7.000"" (177.80mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 7.000"" (177.80mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - N1A24207 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
N1A24207
Enclosures, Boxes, & Cases N1A24207
NEMA 1 ENCL

NEMA 1 ENCL

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
N1A24207
Electrical Enclosures N1A24207
Electrical Enclosures Electrical NEMA 1 24 x 20 x 7"

Electrical Enclosures Electrical NEMA 1 24 x 20 x 7"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number N1A24207 N1A24207-ND N1A24207 N1A24207
Product Name Electrical - Commercial - Panel Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm) 24 inch (610 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 7 inch (178 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001102 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers
Small Enclosures - Extruded Enclosures - 1455L2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
General Purpose Enclosures - 3439934 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details