BUD INDUSTRIES, INC. Boxes JBH-4953-KO

Description
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1860-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries - 40T7860 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
40T7860
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries 40T7860
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP20 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
JBH-4953-KO
Electrical Enclosures JBH-4953-KO
Electrical Enclosures 6x4x4" HINGED COVER WITH KNOCKOUTS

Electrical Enclosures 6x4x4" HINGED COVER WITH KNOCKOUTS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1860-ND 40T7860 JBH-4953-KO
Product Name Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures NEMA Enclosures
Mounting Type Wall Mount
Features Hinged Cover; Knockouts RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4254 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details
Enclosures, Boxes, & Cases - 115-407 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers