Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose MB126540

Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Request a Quote Datasheet
Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - MB126540 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
MB126540
Small Enclosures - Plastic Enclosures - General Purpose MB126540
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).

Key Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications.
  • Front and rear panels are integral part of bottom unit.
  • Molded in polystyrene plastic.
  • Solid versions are rated IP40. Vented versions are rated IP20.
  • Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view).
  • Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs.
  • Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Supplier's Site
PCB Mounting Enclosures - 2539720 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Mounting Enclosures
2539720
PCB Mounting Enclosures 2539720
Two Piece Plastic Enclosure, Fixed End P

Two Piece Plastic Enclosure, Fixed End P

Supplier's Site
Enclosures, Boxes, & Cases - MB126540 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
MB126540
Enclosures, Boxes, & Cases MB126540
MULTI BOX ENCLOSURE

MULTI BOX ENCLOSURE

Buy Now
Boxes - HM5519-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 1.575"" (40.00mm)"

"Box Plastic, Polystyrene Gray Hand Held, Split Sides 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 1.575"" (40.00mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number MB126540 2539720 MB126540 HM5519-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose PCB Mounting Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.72 inch (120 mm)
Width 2.56 inch (65.02 mm)
Depth 1.57 inch (39.88 mm)
Material Polystyrene; Polystyrene Polystyrene; Polystyrene Plastic Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411NU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers