BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes IPS-3909

Description
Win Source Part Number: 1128473-IPS-3909 Category: Boxes, Enclosures, Racks>Boxes Series: IPS Color: Natural Features: PCB Supports, Sealed Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 2.598" (66.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 2.4 lbs (1.1 kg) Container Type: Box Area (L x W): 73.5in² (474cm²) Dimension: 10.787" L x 6.811" W (273.99mm x 172.99mm) Alternative Parts (Cross-Reference): IPS3909; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: IPS 3909,377-1816,IPS390 9
Request a Quote Datasheet
Description
Win Source Part Number: 1128473-IPS-3909 Category: Boxes, Enclosures, Racks>Boxes Series: IPS Color: Natural Features: PCB Supports, Sealed Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 2.598" (66.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 2.4 lbs (1.1 kg) Container Type: Box Area (L x W): 73.5in² (474cm²) Dimension: 10.787" L x 6.811" W (273.99mm x 172.99mm) Alternative Parts (Cross-Reference): IPS3909; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: IPS 3909,377-1816,IPS390 9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - IPS-3909 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
IPS-3909
Boxes, Enclosures, Racks - Boxes IPS-3909
Win Source Part Number: 1128473-IPS-3909 Category: Boxes, Enclosures, Racks>Boxes Series: IPS Color: Natural Features: PCB Supports, Sealed Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 2.598" (66.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 2.4 lbs (1.1 kg) Container Type: Box Area (L x W): 73.5in² (474cm²) Dimension: 10.787" L x 6.811" W (273.99mm x 172.99mm) Alternative Parts (Cross-Reference): IPS3909; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: IPS 3909,377-1816,IPS390 9

Win Source Part Number: 1128473-IPS-3909
Category: Boxes, Enclosures, Racks>Boxes
Series: IPS
Color: Natural
Features: PCB Supports, Sealed
Package: Bulk
Standard Package: 1
Ratings: IP67, NEMA 1,2,4,4X,12,13
Thickness: 0.098" (2.49mm)
Height: 2.598" (66.00mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 2.4 lbs (1.1 kg)
Container Type: Box
Area (L x W): 73.5in² (474cm²)
Dimension: 10.787" L x 6.811" W (273.99mm x 172.99mm)
Alternative Parts (Cross-Reference): IPS3909;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: IPS 3909,377-1816,IPS3909

Buy Now Datasheet
Boxes - 377-1816-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"

"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7371 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7371
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7371
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:274.1mm; External Width - Metric:173mm; External Depth - Metric:66mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:274.1mm; External Width - Metric:173mm; External Depth - Metric:66mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3909
Electrical Enclosures IPS-3909
Electrical Enclosures 10.79 x 6.81 x 2.60 IP67 ALUM NEMA 4X

Electrical Enclosures 10.79 x 6.81 x 2.60 IP67 ALUM NEMA 4X

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number IPS-3909 377-1816-ND 12T7371 IPS-3909
Product Name Boxes, Enclosures, Racks - Boxes Boxes Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
IP68 Heat-Sink Aluminum Enclosure - AWN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details