BUD INDUSTRIES, INC. Boxes JB-3952-KO

Description
"Box Metal, Steel Gray Cover Included 4.000"" L x 3.000"" W (101.60mm x 76.20mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 4.000"" L x 3.000"" W (101.60mm x 76.20mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1847-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 4.000"" L x 3.000"" W (101.60mm x 76.20mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Cover Included 4.000"" L x 3.000"" W (101.60mm x 76.20mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries - 40T7839 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
40T7839
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries 40T7839
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:101.6mm; External Depth - Metric:76.2mm; IP Rating:IP20 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:101.6mm; External Depth - Metric:76.2mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
JB-3952-KO
Electrical Enclosures JB-3952-KO
Electrical Enclosures 6x4x3" SCREW COVER WITH KNOCKOUTS

Electrical Enclosures 6x4x3" SCREW COVER WITH KNOCKOUTS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1847-ND 40T7839 JB-3952-KO
Product Name Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures NEMA Enclosures
Mounting Type Wall Mount
Features Knockouts RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Wall Boxes - 1896603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
View Details