Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes HJ14126HLP

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Mounting Panel Part No. - H - W - D - Part No. - H - W HJ443HLP - 4.00 4.00 3.00 - - HJ643HLP - 6.00 4.00 3.00 14R0503 - 4.88 2.88 HJ863HLP - 8.00 6.00 3.50 14R0705 - 6.75 4.88 HJ683HLP - 6.00 8.00 3.50 14R0705 - 6.75 4.88 HJ444HLP - 4.00 4.00 4.00 - - HJ644HLP - 6.00 4.00 4.00 14R0503 - 4.88 2.88 HJ664HLP - 6.00 6.00 4.00 14R0505 - 4.88 4.88 HJ884HLP - 8.00 8.00 4.00 14R0707 - 6.75 6.88 HJ1084HLP - 10.00 8.00 4.00 14R0907 - 8.75 6.88 HJ8104HLP - 8.00 10.00 4.00 14R0907 - 8.75 6.88 HJ1264HLP - 12.00 6.00 4.00 14R1105 - 10.75 4.88 HJ12105HLP - 12.00 10.00 5.00 14R1109 - 10.75 8.88 HJ10125HLP - 10.00 12.00 5.00 14R1109 - 10.75 8.88 HJ866HLP - 8.00 6.00 6.00 14R0705 - 6.75 4.88 HJ1086HLP - 10.00 8.00 6.00 14R0907 - 8.75 6.88 HJ10106HLP - 10.00 10.00 6.00 14R0909 - 8.75 8.88 HJ12126HLP - 12.00 12.00 6.00 14R1111 - 10.75 10.88 HJ1486HLP - 14.00 8.00 6.00 14R1307 - 12.75 6.88 HJ14126HLP - 14.00 12.00 6.00 14R1311 - 12.75 10.88 HJ12146HLP - 12.00 14.00 6.00 14R1311 - 12.75 10.88 HJ16106HLP - 16.00 10.00 6.00 14R1509 - 14.75 8.88 HJ16146HLP - 16.00 14.00 6.00 14R1513 - 14.75 12.88 HJ14166HLP - 14.00 16.00 6.00 14R1513 - 14.75 12.88 HJ12108HLP - 12.00 10.00 8.00 14R1109 - 10.75 8.88 HJ14128HLP - 14.00 12.00 8.00 14R1311 - 12.75 10.88 HJ16148HLP - 16.00 14.00 8.00 14R1513 - 14.75 12.88 HJ161410HLP - 16.00 14.00 10.00 14R1513 - 14.75 12.88 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Mounting Panel Part No. - H - W - D - Part No. - H - W HJ443HLP - 4.00 4.00 3.00 - - HJ643HLP - 6.00 4.00 3.00 14R0503 - 4.88 2.88 HJ863HLP - 8.00 6.00 3.50 14R0705 - 6.75 4.88 HJ683HLP - 6.00 8.00 3.50 14R0705 - 6.75 4.88 HJ444HLP - 4.00 4.00 4.00 - - HJ644HLP - 6.00 4.00 4.00 14R0503 - 4.88 2.88 HJ664HLP - 6.00 6.00 4.00 14R0505 - 4.88 4.88 HJ884HLP - 8.00 8.00 4.00 14R0707 - 6.75 6.88 HJ1084HLP - 10.00 8.00 4.00 14R0907 - 8.75 6.88 HJ8104HLP - 8.00 10.00 4.00 14R0907 - 8.75 6.88 HJ1264HLP - 12.00 6.00 4.00 14R1105 - 10.75 4.88 HJ12105HLP - 12.00 10.00 5.00 14R1109 - 10.75 8.88 HJ10125HLP - 10.00 12.00 5.00 14R1109 - 10.75 8.88 HJ866HLP - 8.00 6.00 6.00 14R0705 - 6.75 4.88 HJ1086HLP - 10.00 8.00 6.00 14R0907 - 8.75 6.88 HJ10106HLP - 10.00 10.00 6.00 14R0909 - 8.75 8.88 HJ12126HLP - 12.00 12.00 6.00 14R1111 - 10.75 10.88 HJ1486HLP - 14.00 8.00 6.00 14R1307 - 12.75 6.88 HJ14126HLP - 14.00 12.00 6.00 14R1311 - 12.75 10.88 HJ12146HLP - 12.00 14.00 6.00 14R1311 - 12.75 10.88 HJ16106HLP - 16.00 10.00 6.00 14R1509 - 14.75 8.88 HJ16146HLP - 16.00 14.00 6.00 14R1513 - 14.75 12.88 HJ14166HLP - 14.00 16.00 6.00 14R1513 - 14.75 12.88 HJ12108HLP - 12.00 10.00 8.00 14R1109 - 10.75 8.88 HJ14128HLP - 14.00 12.00 8.00 14R1311 - 12.75 10.88 HJ16148HLP - 16.00 14.00 8.00 14R1513 - 14.75 12.88 HJ161410HLP - 16.00 14.00 10.00 14R1513 - 14.75 12.88 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - HJ14126HLP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
HJ14126HLP
Electrical - Mild Steel - Junction Boxes HJ14126HLP
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Mounting Panel Part No. - H - W - D - Part No. - H - W HJ443HLP - 4.00 4.00 3.00 - - HJ643HLP - 6.00 4.00 3.00 14R0503 - 4.88 2.88 HJ863HLP - 8.00 6.00 3.50 14R0705 - 6.75 4.88 HJ683HLP - 6.00 8.00 3.50 14R0705 - 6.75 4.88 HJ444HLP - 4.00 4.00 4.00 - - HJ644HLP - 6.00 4.00 4.00 14R0503 - 4.88 2.88 HJ664HLP - 6.00 6.00 4.00 14R0505 - 4.88 4.88 HJ884HLP - 8.00 8.00 4.00 14R0707 - 6.75 6.88 HJ1084HLP - 10.00 8.00 4.00 14R0907 - 8.75 6.88 HJ8104HLP - 8.00 10.00 4.00 14R0907 - 8.75 6.88 HJ1264HLP - 12.00 6.00 4.00 14R1105 - 10.75 4.88 HJ12105HLP - 12.00 10.00 5.00 14R1109 - 10.75 8.88 HJ10125HLP - 10.00 12.00 5.00 14R1109 - 10.75 8.88 HJ866HLP - 8.00 6.00 6.00 14R0705 - 6.75 4.88 HJ1086HLP - 10.00 8.00 6.00 14R0907 - 8.75 6.88 HJ10106HLP - 10.00 10.00 6.00 14R0909 - 8.75 8.88 HJ12126HLP - 12.00 12.00 6.00 14R1111 - 10.75 10.88 HJ1486HLP - 14.00 8.00 6.00 14R1307 - 12.75 6.88 HJ14126HLP - 14.00 12.00 6.00 14R1311 - 12.75 10.88 HJ12146HLP - 12.00 14.00 6.00 14R1311 - 12.75 10.88 HJ16106HLP - 16.00 10.00 6.00 14R1509 - 14.75 8.88 HJ16146HLP - 16.00 14.00 6.00 14R1513 - 14.75 12.88 HJ14166HLP - 14.00 16.00 6.00 14R1513 - 14.75 12.88 HJ12108HLP - 12.00 10.00 8.00 14R1109 - 10.75 8.88 HJ14128HLP - 14.00 12.00 8.00 14R1311 - 12.75 10.88 HJ16148HLP - 16.00 14.00 8.00 14R1513 - 14.75 12.88 HJ161410HLP - 16.00 14.00 10.00 14R1513 - 14.75 12.88 Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.

Standards

  • UL 508A Type 3R, 4, 12 and 13
  • CSA Type 3R, 4, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, 12 and 13
    • IEC 60529, IP66

Construction

  • Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Continuous hinged cover is secured with stainless steel clamps and screws.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin.
  • Seamless poured-in place gasket.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Junction Box Quick Release Clamp
  • Junction Box Padlock Kit
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Mounting Panel
Part No. - H - W - D - Part No. - H - W
HJ443HLP - 4.00 4.00 3.00 - -
HJ643HLP - 6.00 4.00 3.00 14R0503 - 4.88 2.88
HJ863HLP - 8.00 6.00 3.50 14R0705 - 6.75 4.88
HJ683HLP - 6.00 8.00 3.50 14R0705 - 6.75 4.88
HJ444HLP - 4.00 4.00 4.00 - -
HJ644HLP - 6.00 4.00 4.00 14R0503 - 4.88 2.88
HJ664HLP - 6.00 6.00 4.00 14R0505 - 4.88 4.88
HJ884HLP - 8.00 8.00 4.00 14R0707 - 6.75 6.88
HJ1084HLP - 10.00 8.00 4.00 14R0907 - 8.75 6.88
HJ8104HLP - 8.00 10.00 4.00 14R0907 - 8.75 6.88
HJ1264HLP - 12.00 6.00 4.00 14R1105 - 10.75 4.88
HJ12105HLP - 12.00 10.00 5.00 14R1109 - 10.75 8.88
HJ10125HLP - 10.00 12.00 5.00 14R1109 - 10.75 8.88
HJ866HLP - 8.00 6.00 6.00 14R0705 - 6.75 4.88
HJ1086HLP - 10.00 8.00 6.00 14R0907 - 8.75 6.88
HJ10106HLP - 10.00 10.00 6.00 14R0909 - 8.75 8.88
HJ12126HLP - 12.00 12.00 6.00 14R1111 - 10.75 10.88
HJ1486HLP - 14.00 8.00 6.00 14R1307 - 12.75 6.88
HJ14126HLP - 14.00 12.00 6.00 14R1311 - 12.75 10.88
HJ12146HLP - 12.00 14.00 6.00 14R1311 - 12.75 10.88
HJ16106HLP - 16.00 10.00 6.00 14R1509 - 14.75 8.88
HJ16146HLP - 16.00 14.00 6.00 14R1513 - 14.75 12.88
HJ14166HLP - 14.00 16.00 6.00 14R1513 - 14.75 12.88
HJ12108HLP - 12.00 10.00 8.00 14R1109 - 10.75 8.88
HJ14128HLP - 14.00 12.00 8.00 14R1311 - 12.75 10.88
HJ16148HLP - 16.00 14.00 8.00 14R1513 - 14.75 12.88
HJ161410HLP - 16.00 14.00 10.00 14R1513 - 14.75 12.88
Alternative inner panel options also available.

Supplier's Site
Boxes - HM5468-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - HJ14126HLP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HJ14126HLP
Enclosures, Boxes, & Cases HJ14126HLP
N4 J BOX HINGED 14X12X6

N4 J BOX HINGED 14X12X6

Buy Now
HMND Wall Mount - HJ14126HLP - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Wall Mount
HJ14126HLP
HMND Wall Mount HJ14126HLP
Enclosure, 14in.Hx12in.Wx6in.D, N4/12,

Enclosure, 14in.Hx12in.Wx6in.D, N4/12,

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
HJ14126HLP
Electrical Enclosures HJ14126HLP
Electrical Enclosures Junction w/HingeDoor 14x12x6" Less Panel

Electrical Enclosures Junction w/HingeDoor 14x12x6" Less Panel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HJ14126HLP HM5468-ND HJ14126HLP HJ14126HLP HJ14126HLP
Product Name Electrical - Mild Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases HMND Wall Mount Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm) 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455C802BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411FBGU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers