BUD INDUSTRIES, INC. Boxes JB-3961-KO

Description
"Box Metal, Steel Gray Cover Included 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 10.000"" (254.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 10.000"" (254.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1858-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Cover Included 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries - 40T7857 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
40T7857
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries 40T7857
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1858-ND 40T7857
Product Name Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details