Win Source Part Number: 1084453-IPS-3907
Category: Boxes, Enclosures, Racks>Boxes
Series: IPS
Color: Natural
Features: PCB Supports, Sealed
Package: Bulk
Standard Package: 1
Ratings: IP67, NEMA 1,2,4,4X,12,13
Thickness: 0.098" (2.49mm)
Height: 2.638" (67.00mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 1.2 lbs (544.3 g)
Container Type: Box
Area (L x W): 28.6in² (185cm²)
Dimension: 7.559" L x 3.780" W (192.00mm x 96.01mm)
Alternative Parts (Cross-Reference): ANS-3807; IPS-3913; IPS-3923; 1590R; 1590R1; 1590R1FIPS3907;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: IPS 3907,377-1815,IPS390
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 2.638"" (67.00mm)"
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:192mm; External Width - Metric:96mm; External Depth - Metric:67mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Electrical Enclosures 7.56 x 3.78 x 2.64 IP67 ALUM NEMA 4X
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | IPS-3907 | 377-1815-ND | 12T7370 | IPS-3907 |
| Product Name | Boxes, Enclosures, Racks - Boxes | Boxes | Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Aluminum | Aluminum; Diecast Aluminium | ||
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | ||
| Ingress Protection(IP) Rating Against Moisture | 7 | 7 |