Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
L-COM, INC.
NBSS141207-100 -- BOXES
L-com, Inc.
Boxes
NBSS141207-100
Description
"ENCL SS 14X12X07"" W/120VAC MOUNT"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"ENCL SS 14X12X07"" W/120VAC MOUNT"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Boxes
5073-NBSS141207-100-ND
Boxes
5073-NBSS141207-100-ND
"ENCL SS 14X12X07"" W/120VAC MOUNT"
"ENCL SS 14X12X07"" W/120VAC MOUNT"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Enclosures
Product Number
5073-NBSS141207-100-ND
Product Name
Boxes
Type
Junction Box
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures; Type 4X
Unlock Full Specs
to access all available technical data
Similar Products
OKW Enclosures, Inc.
Hand Held Enclosures
10010.9-AL
Specs
Shape
Rectangular
Length
2.28 inch (58 mm)
Width
1.38 inch (35 mm)
View Details
2
suppliers
SCHURTER Inc
SKD house connection box 250A, DIN1
SKD 250A_new
Specs
Type
Electronic and Instrument Enclosures
View Details
Beckhoff Automation LLC
BG2000-0010 | Protection enclosure for IP67 box, 36.5 mm x 131 mm x 89 mm
View Details
Hammond Manufacturing Company Inc.
Small Enclosures - Handles & Accessories - General Accessories
1427NCGPG42B
Specs
Type
Electronic and Instrument Enclosures
Material
Nylon
NEMA Rating
NEMA Enclosures
View Details