Serpac Electronic Enclosures Boxes I342HS,TCBC

Description
"Box Plastic, Polycarbonate Clear Hinged Door, Lid 11.750"" L x 9.980"" W (298.45mm x 253.49mm) X 5.460"" (138.68mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Clear Hinged Door, Lid 11.750"" L x 9.980"" W (298.45mm x 253.49mm) X 5.460"" (138.68mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SR342HS-TCBC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Clear Hinged Door, Lid 11.750"" L x 9.980"" W (298.45mm x 253.49mm) X 5.460"" (138.68mm)"

"Box Plastic, Polycarbonate Clear Hinged Door, Lid 11.750"" L x 9.980"" W (298.45mm x 253.49mm) X 5.460"" (138.68mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac - 06AC7323 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
06AC7323
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac 06AC7323
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67; NEMA Rating:NEMA 4RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67; NEMA Rating:NEMA 4RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SR342HS-TCBC-ND 06AC7323
Product Name Boxes Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details