BUD INDUSTRIES, INC. Boxes N3R-5802

Description
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1948-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries - 92T3389 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries
92T3389
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries 92T3389
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
N3R-5802
Electrical Enclosures N3R-5802
Electrical Enclosures NEMA W/HINGED COVER STEEL 6 x 6 x 4"

Electrical Enclosures NEMA W/HINGED COVER STEEL 6 x 6 x 4"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1948-ND 92T3389 N3R-5802
Product Name Boxes Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R NEMA Enclosures
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832123 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 3.74 inch (95 mm)
Depth 2.24 inch (57 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 201-007-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers