BUD INDUSTRIES, INC. Boxes IPS-3921

Description
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (151.99mm x 111.99mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (151.99mm x 111.99mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1823-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (151.99mm x 111.99mm) X 1.181"" (30.00mm)"

"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (151.99mm x 111.99mm) X 1.181"" (30.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3921
Electrical Enclosures IPS-3921
Electrical Enclosures 5.98 x 4.41 x 1.18 IP67 ALUM NEMA 4X

Electrical Enclosures 5.98 x 4.41 x 1.18 IP67 ALUM NEMA 4X

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7378 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7378
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7378
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:151.9mm; External Width - Metric:112mm; External Depth - Metric:30mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:151.9mm; External Width - Metric:112mm; External Depth - Metric:30mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1823-ND IPS-3921 12T7378
Product Name Boxes Electrical Enclosures Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details