Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose MB105025

Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Request a Quote Datasheet
Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - MB105025 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
MB105025
Small Enclosures - Plastic Enclosures - General Purpose MB105025
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).

Key Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications.
  • Front and rear panels are integral part of bottom unit.
  • Molded in polystyrene plastic.
  • Solid versions are rated IP40. Vented versions are rated IP20.
  • Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view).
  • Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs.
  • Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Supplier's Site
PCB Mounting Enclosures - 2539716 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Mounting Enclosures
2539716
PCB Mounting Enclosures 2539716
Hammond MB105025 PCB Mounting Enclosure

Hammond MB105025 PCB Mounting Enclosure

Supplier's Site
Boxes - HM5516-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937"" L x 1.969"" W (100.00mm x 50.00mm) X 0.984"" (25.00mm)"

"Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937"" L x 1.969"" W (100.00mm x 50.00mm) X 0.984"" (25.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - MB105025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
MB105025
Enclosures, Boxes, & Cases MB105025
MULTI BOX ENCLOSURE

MULTI BOX ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number MB105025 2539716 HM5516-ND MB105025
Product Name Small Enclosures - Plastic Enclosures - General Purpose PCB Mounting Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.94 inch (100 mm)
Width 1.97 inch (50.04 mm)
Depth 0.9800 inch (24.89 mm)
Material Polystyrene; Polystyrene Polystyrene; Polystyrene Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411FBHBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418L10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers