BUD INDUSTRIES, INC. Boxes IPS-3933

Description
"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 181.99mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 181.99mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1829-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 181.99mm) X 2.165"" (55.00mm)"

"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 181.99mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7384 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7384
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7384
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:261.9mm; External Width - Metric:182mm; External Depth - Metric:55mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:261.9mm; External Width - Metric:182mm; External Depth - Metric:55mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3933
Electrical Enclosures IPS-3933
Electrical Enclosures 10.31 x 7.17 x 2.17 IP67 ALUM NEMA 4X

Electrical Enclosures 10.31 x 7.17 x 2.17 IP67 ALUM NEMA 4X

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1829-ND 12T7384 IPS-3933
Product Name Boxes Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details