Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose MB105040

Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Request a Quote Datasheet
Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - MB105040 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
MB105040
Small Enclosures - Plastic Enclosures - General Purpose MB105040
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).

Key Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications.
  • Front and rear panels are integral part of bottom unit.
  • Molded in polystyrene plastic.
  • Solid versions are rated IP40. Vented versions are rated IP20.
  • Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view).
  • Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs.
  • Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Supplier's Site
Boxes, Enclosures, Racks - Boxes - MB105040 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
MB105040
Boxes, Enclosures, Racks - Boxes MB105040
Win Source Part Number: 1140180-MB105040 Category: Boxes, Enclosures, Racks>Boxes Series: MB Color: Gray Features: PCB Supports Package: Bag Standard Package: 1 Ratings: IP54 Height: 1.575" (40.00mm) Material: Plastic, Polystyrene Design: Hand Held, Split Sides Weight: 1 lb (453.59 g) Container Type: Box Area (L x W): 7.75in² (50.0cm²) Dimension: 3.937" L x 1.969" W (100.00mm x 50.00mm) Alternative Parts (Cross-Reference): MB105040.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Hammond Manufacturing Other Names: MB105040-ND,HM5517

Win Source Part Number: 1140180-MB105040
Category: Boxes, Enclosures, Racks>Boxes
Series: MB
Color: Gray
Features: PCB Supports
Package: Bag
Standard Package: 1
Ratings: IP54
Height: 1.575" (40.00mm)
Material: Plastic, Polystyrene
Design: Hand Held, Split Sides
Weight: 1 lb (453.59 g)
Container Type: Box
Area (L x W): 7.75in² (50.0cm²)
Dimension: 3.937" L x 1.969" W (100.00mm x 50.00mm)
Alternative Parts (Cross-Reference): MB105040.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Hammond Manufacturing
Other Names: MB105040-ND,HM5517

Buy Now Datasheet
Enclosures, Boxes, & Cases - MB105040 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
MB105040
Enclosures, Boxes, & Cases MB105040
MULTI BOX ENCLOSURE

MULTI BOX ENCLOSURE

Buy Now
Boxes - HM5517-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937"" L x 1.969"" W (100.00mm x 50.00mm) X 1.575"" (40.00mm)"

"Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937"" L x 1.969"" W (100.00mm x 50.00mm) X 1.575"" (40.00mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number MB105040 MB105040 MB105040 HM5517-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes, Enclosures, Racks - Boxes Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.94 inch (100 mm)
Width 1.97 inch (50.04 mm)
Depth 1.57 inch (39.88 mm)
Material Polystyrene; Polystyrene Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401AA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHMH6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455A1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
3 suppliers