BUD INDUSTRIES, INC. Boxes NF-6611

Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 9.640"" L x 7.740"" W (244.86mm x 196.60mm) X 4.480"" (113.79mm)"
Request a Quote Datasheet
Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 9.640"" L x 7.740"" W (244.86mm x 196.60mm) X 4.480"" (113.79mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1566-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 9.640"" L x 7.740"" W (244.86mm x 196.60mm) X 4.480"" (113.79mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 9.640"" L x 7.740"" W (244.86mm x 196.60mm) X 4.480"" (113.79mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NF-6611
Electrical Enclosures NF-6611
Electrical Enclosures 9.64 x 7.76 x 4.50 FIBERGLASS

Electrical Enclosures 9.64 x 7.76 x 4.50 FIBERGLASS

Buy Now Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries - 34M2297 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries
34M2297
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries 34M2297
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:244.9mm; External Width - Metric:197mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:244.9mm; External Width - Metric:197mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,9.64HX7.75WX4.80DIN - 70147760 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,9.64HX7.75WX4.80DIN
70147760
ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,9.64HX7.75WX4.80DIN 70147760
This durable and easy to machine fiberglass reinforced plastic enclosure provides outstanding protection against corrosion and is chemical resistant and impervious to dents. Features • Durable and Easy to Machine Fiberglass Reinforced Plastic • Provides Outstanding Protection Against Corrosion • Chemical Resistant and Impervious to Dents • Designed to Meet NEMA 1, 2, 4, 4X, 12, 13 and IP 66 Specifications • Stainless Steel Hinge, Screws and Wall Mounting Brackets • Includes Powder Coated 14 Ga. Steel Removable Inner Panel • UL Listed and Tested to UL508-4X Requirements • Finish is a Light Gray

This durable and easy to machine fiberglass reinforced plastic enclosure provides outstanding protection against corrosion and is chemical resistant and impervious to dents.
Features
• Durable and Easy to Machine Fiberglass Reinforced Plastic
• Provides Outstanding Protection Against Corrosion
• Chemical Resistant and Impervious to Dents
• Designed to Meet NEMA 1, 2, 4, 4X, 12, 13 and IP 66 Specifications
• Stainless Steel Hinge, Screws and Wall Mounting Brackets
• Includes Powder Coated 14 Ga. Steel Removable Inner Panel
• UL Listed and Tested to UL508-4X Requirements
• Finish is a Light Gray

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1566-ND NF-6611 34M2297 70147760
Product Name Boxes Electrical Enclosures Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,9.64HX7.75WX4.80DIN
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass Fiberglass; Fiberglass Fiberglass
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 4X
Features Hinged Cover RoHS Compliant Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0150 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.59 inch (40.3 mm)
Depth 3.16 inch (80.3 mm)
View Details
TG Series Enclosures - 200-912-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers