BUD INDUSTRIES, INC. Boxes IPS-3913

Description
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1818-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)"

"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3913
Electrical Enclosures IPS-3913
Electrical Enclosures 5.91 x 3.94 x 1.97 IP67 ALUM NEMA 4X

Electrical Enclosures 5.91 x 3.94 x 1.97 IP67 ALUM NEMA 4X

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7373 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7373
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7373
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.1mm; External Width - Metric:150mm; External Depth - Metric:50mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.1mm; External Width - Metric:150mm; External Depth - Metric:50mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1818-ND IPS-3913 12T7373
Product Name Boxes Electrical Enclosures Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4938583 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 109-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers