BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes IPS-3935

Description
Win Source Part Number: 1086239-IPS-3935 Category: Boxes, Enclosures, Racks>Boxes Series: IPS Color: Natural Features: PCB Supports, Sealed Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 3.543" (90.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 2.6 lbs (1.2 kg) Container Type: Box Area (L x W): 73.9in² (477cm²) Dimension: 10.315" L x 7.165" W (262.00mm x 181.99mm) Alternative Parts (Cross-Reference): IPS-3931; ANS-3819; IPS-3919; 1550J; 1550WJ; 1590FIPS3935; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-1830,IPS3935,IPS 3935
Request a Quote Datasheet
Description
Win Source Part Number: 1086239-IPS-3935 Category: Boxes, Enclosures, Racks>Boxes Series: IPS Color: Natural Features: PCB Supports, Sealed Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 3.543" (90.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 2.6 lbs (1.2 kg) Container Type: Box Area (L x W): 73.9in² (477cm²) Dimension: 10.315" L x 7.165" W (262.00mm x 181.99mm) Alternative Parts (Cross-Reference): IPS-3931; ANS-3819; IPS-3919; 1550J; 1550WJ; 1590FIPS3935; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-1830,IPS3935,IPS 3935
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - IPS-3935 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
IPS-3935
Boxes, Enclosures, Racks - Boxes IPS-3935
Win Source Part Number: 1086239-IPS-3935 Category: Boxes, Enclosures, Racks>Boxes Series: IPS Color: Natural Features: PCB Supports, Sealed Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 3.543" (90.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 2.6 lbs (1.2 kg) Container Type: Box Area (L x W): 73.9in² (477cm²) Dimension: 10.315" L x 7.165" W (262.00mm x 181.99mm) Alternative Parts (Cross-Reference): IPS-3931; ANS-3819; IPS-3919; 1550J; 1550WJ; 1590FIPS3935; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-1830,IPS3935,IPS 3935

Win Source Part Number: 1086239-IPS-3935
Category: Boxes, Enclosures, Racks>Boxes
Series: IPS
Color: Natural
Features: PCB Supports, Sealed
Package: Bulk
Standard Package: 1
Ratings: IP67, NEMA 1,2,4,4X,12,13
Thickness: 0.098" (2.49mm)
Height: 3.543" (90.00mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 2.6 lbs (1.2 kg)
Container Type: Box
Area (L x W): 73.9in² (477cm²)
Dimension: 10.315" L x 7.165" W (262.00mm x 181.99mm)
Alternative Parts (Cross-Reference): IPS-3931; ANS-3819; IPS-3919; 1550J; 1550WJ; 1590FIPS3935;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: 377-1830,IPS3935,IPS 3935

Buy Now Datasheet
Boxes - 377-1830-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 181.99mm) X 3.543"" (90.00mm)"

"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 181.99mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3935
Electrical Enclosures IPS-3935
Electrical Enclosures 10.31 x 7.17 x 3.54 IP67 ALUM NEMA 4X

Electrical Enclosures 10.31 x 7.17 x 3.54 IP67 ALUM NEMA 4X

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7385 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7385
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7385
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:261.9mm; External Width - Metric:182mm; External Depth - Metric:90mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:261.9mm; External Width - Metric:182mm; External Depth - Metric:90mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number IPS-3935 377-1830-ND IPS-3935 12T7385
Product Name Boxes, Enclosures, Racks - Boxes Boxes Electrical Enclosures Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0129 - Newark, An Avnet Company
Specs
Length 1.08 inch (27.51 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details