BUD INDUSTRIES, INC. Boxes N3R-5807

Description
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 12.000"" (304.80mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 12.000"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1943-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 12.000"" (304.80mm)"

"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 12.000"" (304.80mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
N3R-5807
Electrical Enclosures N3R-5807
Electrical Enclosures NEMA W/HINGED COVER STEEL 12 x 12 x 6"

Electrical Enclosures NEMA W/HINGED COVER STEEL 12 x 12 x 6"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries - 92T3394 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries
92T3394
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries 92T3394
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1943-ND N3R-5807 92T3394
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R NEMA Enclosures
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contoured Handheld Enclosures - SMART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.28 to 6.61 inch (57.91 to 168 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 100-408-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers