Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose MB181170

Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Request a Quote Datasheet
Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - MB181170 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
MB181170
Small Enclosures - Plastic Enclosures - General Purpose MB181170
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).

Key Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications.
  • Front and rear panels are integral part of bottom unit.
  • Molded in polystyrene plastic.
  • Solid versions are rated IP40. Vented versions are rated IP20.
  • Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view).
  • Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs.
  • Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Supplier's Site
Enclosures, Boxes, & Cases - MB181170 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
MB181170
Enclosures, Boxes, & Cases MB181170
MULTI BOX ENCLOSURE

MULTI BOX ENCLOSURE

Buy Now
PCB Mounting Enclosures - 2539730 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Mounting Enclosures
2539730
PCB Mounting Enclosures 2539730
Two Piece Plastic Enclosure, Fixed End P

Two Piece Plastic Enclosure, Fixed End P

Supplier's Site
Boxes - HM5528-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402"" L x 4.331"" W (188.00mm x 110.00mm) X 2.756"" (70.00mm)"

"Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402"" L x 4.331"" W (188.00mm x 110.00mm) X 2.756"" (70.00mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number MB181170 MB181170 2539730 HM5528-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases PCB Mounting Enclosures Boxes
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures Junction Box
Length 7.4 inch (188 mm)
Width 4.33 inch (110 mm)
Depth 2.76 inch (70.1 mm)
Material Polystyrene; Polystyrene Polystyrene; Polystyrene Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414KLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Boxes - 164-1414SCO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details