BLACK HINGED COVER IP66 NEMA ENC
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 377-HPB-35202-B-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 |