"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 4.000"" (101.60mm)"
Electrical Enclosures 4x4x4" SCREW COVER WITH KNOCKOUTS
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP20 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1846-ND | JB-3951-KO | 40T7837 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Steel | Steel; Steel | |
| NEMA Rating | NEMA Enclosures; Type 1 | NEMA Enclosures | NEMA Enclosures |
| Mounting Type | Wall Mount | ||
| Features | Knockouts | RoHS Compliant |