Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose MB126540VL

Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Request a Quote Datasheet
Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - MB126540VL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
MB126540VL
Small Enclosures - Plastic Enclosures - General Purpose MB126540VL
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications. Front and rear panels are integral part of bottom unit. Molded in polystyrene plastic. Solid versions are rated IP40. Vented versions are rated IP20. Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view). Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs. Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).

Key Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards for hand-held, desktop or wall mount applications.
  • Front and rear panels are integral part of bottom unit.
  • Molded in polystyrene plastic.
  • Solid versions are rated IP40. Vented versions are rated IP20.
  • Assembled with four M4 x 0.7” (14 mm) slotted machine screws (included) threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Screws are hidden in a recess in the base (see above - bottom view).
  • Includes four M3 X 0.276" (7mm) self tapping screws for internal standoffs.
  • Lid is a smooth light gray (RAL 7035) and the bottom is a smooth dark gray (RAL 7012).
Supplier's Site
Boxes - HM5520-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 1.575"" (40.00mm)"

"Box Plastic, Polystyrene Gray Hand Held, Split Sides 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 1.575"" (40.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - MB126540VL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
MB126540VL
Enclosures, Boxes, & Cases MB126540VL
MULTI BOX ENCLOSURE

MULTI BOX ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number MB126540VL HM5520-ND MB126540VL
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.72 inch (120 mm)
Width 2.56 inch (65.02 mm)
Depth 1.57 inch (39.88 mm)
Material Polystyrene; Polystyrene Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Commercial - Panel Enclosures - 1420D7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414SCG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers