Hammond Manufacturing Company Inc. Electrical - Commercial - Panel Enclosures N1WF20164

Description
Application Designed for indoor use to enclose controls, instruments, and components which do not require oil-tight or dust-tight protection. Ideal for applications where components may be easily mounted and wired prior to installation of wrapper and door. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Three piece assembly consisting of a base, wrapper, and door. Components are attached and secured with metal screws. 14 gauge reverse formed base acts as mounting surface (no separate inner panel) and provides clearance for mounting hardware. Punched for left or right hinging of the door and ease of assembly. Wrapper is formed from 16 gauge steel, with no knock-outs in the sides. Flush mounting door assembly formed from 16 gauge steel. Door is fastened with a slotted quarter turn latch. A bonding stud is provided on the door and a grounding screw is provided for the enclosure. Finish Base, wrapper and door are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D N1WF864 - 8.00 6.00 4.00 N1WF1084 - 10.00 8.00 4.00 N1WF12104 - 12.00 10.00 4.00 N1WF16124 - 16.00 12.00 4.00 N1WF20164 - 20.00 16.00 4.00 N1WF24204 - 24.00 20.00 4.00
Request a Quote Datasheet
Description
Application Designed for indoor use to enclose controls, instruments, and components which do not require oil-tight or dust-tight protection. Ideal for applications where components may be easily mounted and wired prior to installation of wrapper and door. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Three piece assembly consisting of a base, wrapper, and door. Components are attached and secured with metal screws. 14 gauge reverse formed base acts as mounting surface (no separate inner panel) and provides clearance for mounting hardware. Punched for left or right hinging of the door and ease of assembly. Wrapper is formed from 16 gauge steel, with no knock-outs in the sides. Flush mounting door assembly formed from 16 gauge steel. Door is fastened with a slotted quarter turn latch. A bonding stud is provided on the door and a grounding screw is provided for the enclosure. Finish Base, wrapper and door are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D N1WF864 - 8.00 6.00 4.00 N1WF1084 - 10.00 8.00 4.00 N1WF12104 - 12.00 10.00 4.00 N1WF16124 - 16.00 12.00 4.00 N1WF20164 - 20.00 16.00 4.00 N1WF24204 - 24.00 20.00 4.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Panel Enclosures - N1WF20164 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Panel Enclosures
N1WF20164
Electrical - Commercial - Panel Enclosures N1WF20164
Application Designed for indoor use to enclose controls, instruments, and components which do not require oil-tight or dust-tight protection. Ideal for applications where components may be easily mounted and wired prior to installation of wrapper and door. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Three piece assembly consisting of a base, wrapper, and door. Components are attached and secured with metal screws. 14 gauge reverse formed base acts as mounting surface (no separate inner panel) and provides clearance for mounting hardware. Punched for left or right hinging of the door and ease of assembly. Wrapper is formed from 16 gauge steel, with no knock-outs in the sides. Flush mounting door assembly formed from 16 gauge steel. Door is fastened with a slotted quarter turn latch. A bonding stud is provided on the door and a grounding screw is provided for the enclosure. Finish Base, wrapper and door are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D N1WF864 - 8.00 6.00 4.00 N1WF1084 - 10.00 8.00 4.00 N1WF12104 - 12.00 10.00 4.00 N1WF16124 - 16.00 12.00 4.00 N1WF20164 - 20.00 16.00 4.00 N1WF24204 - 24.00 20.00 4.00

Application

  • Designed for indoor use to enclose controls, instruments, and components which do not require oil-tight or dust-tight protection.
  • Ideal for applications where components may be easily mounted and wired prior to installation of wrapper and door.

Standards

  • UL 50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Three piece assembly consisting of a base, wrapper, and door.
  • Components are attached and secured with metal screws.
  • 14 gauge reverse formed base acts as mounting surface (no separate inner panel) and provides clearance for mounting hardware.
  • Punched for left or right hinging of the door and ease of assembly.
  • Wrapper is formed from 16 gauge steel, with no knock-outs in the sides.
  • Flush mounting door assembly formed from 16 gauge steel.
  • Door is fastened with a slotted quarter turn latch.
  • A bonding stud is provided on the door and a grounding screw is provided for the enclosure.

Finish

  • Base, wrapper and door are finished in ANSI 61 gray powder coating.

Accessories

  • Type 1 Lock Kit
  • Padlock Adaptor

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
N1WF864 - 8.00 6.00 4.00
N1WF1084 - 10.00 8.00 4.00
N1WF12104 - 12.00 10.00 4.00
N1WF16124 - 16.00 12.00 4.00
N1WF20164 - 20.00 16.00 4.00
N1WF24204 - 24.00 20.00 4.00

Supplier's Site
Enclosures, Boxes, & Cases - N1WF20164 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
N1WF20164
Enclosures, Boxes, & Cases N1WF20164
FLUSH MTG ENCL 20X16X4

FLUSH MTG ENCL 20X16X4

Buy Now
Boxes - N1WF20164-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 22.500"" L x 18.500"" W (571.50mm x 469.90mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 22.500"" L x 18.500"" W (571.50mm x 469.90mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
N1WF20164
Electrical Enclosures N1WF20164
Electrical Enclosures 3Piece Flushmount 18.5x22.5x4.6" NEMA1

Electrical Enclosures 3Piece Flushmount 18.5x22.5x4.6" NEMA1

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number N1WF20164 N1WF20164 N1WF20164-ND N1WF20164
Product Name Electrical - Commercial - Panel Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 20 inch (508 mm) 22.5 inch (571 mm)
Width 16 inch (406 mm) 16 inch (406 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455P1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers