BUD INDUSTRIES, INC. Boxes IPS-3927

Description
"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1826-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 3.150"" (80.00mm)"

"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 3.150"" (80.00mm)"

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7381 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7381
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7381
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:162.1mm; External Width - Metric:162mm; External Depth - Metric:80mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:162.1mm; External Width - Metric:162mm; External Depth - Metric:80mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3927
Electrical Enclosures IPS-3927
Electrical Enclosures 6.38 x 6.38 x 3.15 IP67 ALUM NEMA 4X

Electrical Enclosures 6.38 x 6.38 x 3.15 IP67 ALUM NEMA 4X

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1826-ND 12T7381 IPS-3927
Product Name Boxes Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0123 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details