BUD INDUSTRIES, INC. Boxes HD-7602

Description
"Box Plastic, Polycarbonate Black Cover Included 4.626"" L x 4.626"" W (117.50mm x 117.50mm) X 2.354"" (59.80mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black Cover Included 4.626"" L x 4.626"" W (117.50mm x 117.50mm) X 2.354"" (59.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2297-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black Cover Included 4.626"" L x 4.626"" W (117.50mm x 117.50mm) X 2.354"" (59.80mm)"

"Box Plastic, Polycarbonate Black Cover Included 4.626"" L x 4.626"" W (117.50mm x 117.50mm) X 2.354"" (59.80mm)"

Buy Now Datasheet
Pcb Box Enclosure, Pc, Black; Enclosure Type Bud Industries - 46Y9657 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Black; Enclosure Type Bud Industries
46Y9657
Pcb Box Enclosure, Pc, Black; Enclosure Type Bud Industries 46Y9657
PCB BOX ENCLOSURE, PC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:117.5mm; External Depth - Metric:117.6mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:59.9mm; External Width - Metric:117.5mm; External Depth - Metric:117.6mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
HD-7602
Electrical Enclosures HD-7602
Electrical Enclosures HEAVY DUTY PLASTIC 4.63 x 4.63 x 2.36"

Electrical Enclosures HEAVY DUTY PLASTIC 4.63 x 4.63 x 2.36"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2297-ND 46Y9657 HD-7602
Product Name Boxes Pcb Box Enclosure, Pc, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832135 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TG Series Enclosures - 200-405-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers