BUD INDUSTRIES, INC. Boxes IPS-3905

Description
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1814-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)"

"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)"

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7369 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7369
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7369
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:192mm; External Width - Metric:96mm; External Depth - Metric:45mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:192mm; External Width - Metric:96mm; External Depth - Metric:45mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3905
Electrical Enclosures IPS-3905
Electrical Enclosures 7.56 x 3.78 x 1.77 IP67 ALUM NEMA 4X

Electrical Enclosures 7.56 x 3.78 x 1.77 IP67 ALUM NEMA 4X

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1814-ND 12T7369 IPS-3905
Product Name Boxes Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4635 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details
TK Series Enclosures - 105-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers