Serpac Electronic Enclosures Boxes I622HL,TGBG

Description
"Box Plastic, Polycarbonate Gray Cover Included 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 7.410"" (188.21mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 7.410"" (188.21mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-I622HL,TGBG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 7.410"" (188.21mm)"

"Box Plastic, Polycarbonate Gray Cover Included 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 7.410"" (188.21mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac - 37AJ2333 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac
37AJ2333
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac 37AJ2333
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:180.34mm; External Width - Metric:414.02mm; External Depth - Metric:452.12mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:180.34mm; External Width - Metric:414.02mm; External Depth - Metric:452.12mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-I622HL,TGBG-ND 37AJ2333
Product Name Boxes Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details