BUD INDUSTRIES, INC. Boxes DMX-4780-B

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 4.461"" L x 3.871"" W (113.30mm x 98.33mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 4.461"" L x 3.871"" W (113.30mm x 98.33mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2173-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 4.461"" L x 3.871"" W (113.30mm x 98.33mm) X 2.717"" (69.01mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 4.461"" L x 3.871"" W (113.30mm x 98.33mm) X 2.717"" (69.01mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
DMX-4780-B
Electrical Enclosures DMX-4780-B
Electrical Enclosures EXT ALUM DIN RAIL-BK 3.87 x 4.46 x 2.72"

Electrical Enclosures EXT ALUM DIN RAIL-BK 3.87 x 4.46 x 2.72"

Buy Now Datasheet
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries - 46Y9644 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries
46Y9644
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries 46Y9644
DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:113.3mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:BlackRoHS Compliant: Yes

DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:113.3mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2173-ND DMX-4780-B 46Y9644
Product Name Boxes Electrical Enclosures Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum; Polycarbonate Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 6.53 to 9.44 inch (166 to 240 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details