BUD INDUSTRIES, INC. Boxes EXN-23364-BK

Description
"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2591-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"

"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries - 73Y0798 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries
73Y0798
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries 73Y0798
ELECTRONIC ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2591-ND 73Y0798
Product Name Boxes Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers