Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CS1284

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CS1284 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CS1284
Electrical - Commercial - Junction Boxes CS1284
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Flush Covers

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CS443 - 4.00 4.00 3.00
CS663 - 6.00 6.00 3.00
CS863 - 8.00 6.00 3.00
CS16143 - 16.00 14.00 3.00
CS18143 - 18.00 14.00 3.00
CS20143 - 20.00 14.00 3.00
CS444 - 4.00 4.00 4.00
CS644 - 6.00 4.00 4.00
CS664 - 6.00 6.00 4.00
CS864 - 8.00 6.00 4.00
CS884 - 8.00 8.00 4.00
CS1084 - 10.00 8.00 4.00
CS10104 - 10.00 10.00 4.00
CS1284 - 12.00 8.00 4.00
CS12104 - 12.00 10.00 4.00
CS12124 - 12.00 12.00 4.00
CS16124 - 16.00 12.00 4.00
CS18124 - 18.00 12.00 4.00
CS18184 - 18.00 18.00 4.00
CS24244 - 24.00 24.00 4.00
CS666 - 6.00 6.00 6.00
CS886 - 8.00 8.00 6.00
CS1086 - 10.00 8.00 6.00
CS10106 - 10.00 10.00 6.00
CS12106 - 12.00 10.00 6.00
CS12126 - 12.00 12.00 6.00
CS16126 - 16.00 12.00 6.00
CS16166 - 16.00 16.00 6.00
CS18126 - 18.00 12.00 6.00
CS18186 - 18.00 18.00 6.00
CS24186 - 24.00 18.00 6.00
CS24246 - 24.00 24.00 6.00
CS30246 - 30.00 24.00 6.00
CS36246 - 36.00 24.00 6.00
CS36366 - 36.00 36.00 6.00
CS12128 - 12.00 12.00 8.00
CS16168 - 16.00 16.00 8.00
CS18188 - 18.00 18.00 8.00
CS24248 - 24.00 24.00 8.00
CS36248 - 36.00 24.00 8.00
CS202010 - 20.00 20.00 10.00
CS242410 - 24.00 24.00 10.00
CS302010 - 30.00 20.00 10.00
CS362410 - 36.00 24.00 10.00
CS363612 - 36.00 36.00 12.00

Supplier's Site
Enclosures, Boxes, & Cases - CS1284 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CS1284
Enclosures, Boxes, & Cases CS1284
SCREW COVER NO KO'S 12X8X4

SCREW COVER NO KO'S 12X8X4

Buy Now
Boxes - CS1284-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Cover Included 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CS1284
Electrical Enclosures CS1284
Electrical Enclosures ScrewCoverNoKnockout 12x4x8" NEMA1 Steel

Electrical Enclosures ScrewCoverNoKnockout 12x4x8" NEMA1 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CS1284 CS1284 CS1284-ND CS1284
Product Name Electrical - Commercial - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm) 4.02 inch (102 mm)
Width 8 inch (203 mm) 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418N4AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455C1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
6 suppliers
Boxes - 164-1418D6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details