BUD INDUSTRIES, INC. Boxes EXN-23357-SVP

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2530-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"

Buy Now Datasheet
Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries - 73Y0737 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries
73Y0737
Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries 73Y0737
ELECTRONIC ENCLOSURE, ALUM/PC, SILVR/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM/PC, SILVR/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2530-ND 73Y0737
Product Name Boxes Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum; Polycarbonate Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM63B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details