Hammond Manufacturing Company Inc. Boxes CGT2444

Description
"ENCLOSURE STEEL GRAY 24""L X 4""W"
Request a Quote Datasheet
Description
"ENCLOSURE STEEL GRAY 24""L X 4""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 164-CGT2444-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL GRAY 24""L X 4""W"

"ENCLOSURE STEEL GRAY 24""L X 4""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - CGT2444 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CGT2444
Enclosures, Boxes, & Cases CGT2444
TYPE 1 GUTTER TROUGH W/KO - 4

TYPE 1 GUTTER TROUGH W/KO - 4

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 164-CGT2444-ND CGT2444
Product Name Boxes Enclosures, Boxes, & Cases
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2139 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details