BUD INDUSTRIES, INC. Boxes DCS-11903

Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 10.118"" L x 5.217"" W (257.00mm x 132.50mm) X 8.543"" (217.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 10.118"" L x 5.217"" W (257.00mm x 132.50mm) X 8.543"" (217.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2086-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 10.118"" L x 5.217"" W (257.00mm x 132.50mm) X 8.543"" (217.00mm)"

"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 10.118"" L x 5.217"" W (257.00mm x 132.50mm) X 8.543"" (217.00mm)"

Buy Now Datasheet
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries - 55W6172 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries
55W6172
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries 55W6172
ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:217mm; External Width - Metric:256mm; External Depth - Metric:132.5mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:217mm; External Width - Metric:256mm; External Depth - Metric:132.5mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2086-ND 55W6172
Product Name Boxes Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate; ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant; Knockouts
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1832833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.66 inch (93 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 2.36 inch (59.94 mm)
View Details
3 suppliers