BUD INDUSTRIES, INC. Boxes DMX-4778-B

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 2.382"" W (98.33mm x 60.50mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 2.382"" W (98.33mm x 60.50mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2171-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 2.382"" W (98.33mm x 60.50mm) X 2.717"" (69.01mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 2.382"" W (98.33mm x 60.50mm) X 2.717"" (69.01mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
DMX-4778-B
Electrical Enclosures DMX-4778-B
Electrical Enclosures EXT ALUM DIN RAIL-BK 3.87 x 2.38 x 2.72"

Electrical Enclosures EXT ALUM DIN RAIL-BK 3.87 x 2.38 x 2.72"

Buy Now Datasheet
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries - 46Y9640 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries
46Y9640
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries 46Y9640
DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:60.5mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:60.5mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2171-ND DMX-4778-B 46Y9640
Product Name Boxes Electrical Enclosures Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum; Polycarbonate Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum Case - MB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 18.9 inch (45 to 480 mm)
View Details
TK Series Enclosures - 131-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers