BUD INDUSTRIES, INC. Boxes EXN-23357-SV

Description
"Box Metal, Aluminum Black, Silver End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black, Silver End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2529-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, Silver End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"

"Box Metal, Aluminum Black, Silver End Panel(s) 4.685"" L x 4.531"" W (119.00mm x 115.10mm) X 2.031"" (51.60mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries - 73Y0736 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries
73Y0736
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries 73Y0736
ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2529-ND 73Y0736
Product Name Boxes Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers