Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSKO666

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKO443 - 4.00 4.00 3.00 CSKO663 - 6.00 6.00 3.00 CSKO863 - 8.00 6.00 3.00 CSKO16143 - 16.00 14.00 3.00 CSKO18143 - 18.00 14.00 3.00 CSKO20143 - 20.00 14.00 3.00 CSKO444 - 4.00 4.00 4.00 CSKO644 - 6.00 4.00 4.00 CSKO664 - 6.00 6.00 4.00 CSKO864 - 8.00 6.00 4.00 CSKO884 - 8.00 8.00 4.00 CSKO1084 - 10.00 8.00 4.00 CSKO10104 - 10.00 10.00 4.00 CSKO1284 - 12.00 8.00 4.00 CSKO12104 - 12.00 10.00 4.00 CSKO12124 - 12.00 12.00 4.00 CSKO16124 - 16.00 12.00 4.00 CSKO18124 - 18.00 12.00 4.00 CSKO18184 - 18.00 18.00 4.00 CSKO24244 - 24.00 24.00 4.00 CSKO666 - 6.00 6.00 6.00 CSKO886 - 8.00 8.00 6.00 CSKO1086 - 10.00 8.00 6.00 CSKO10106 - 10.00 10.00 6.00 CSKO12106 - 12.00 10.00 6.00 CSKO12126 - 12.00 12.00 6.00 CSKO16126 - 16.00 12.00 6.00 CSKO16166 - 16.00 16.00 6.00 CSKO18126 - 18.00 12.00 6.00 CSKO18186 - 18.00 18.00 6.00 CSKO24186 - 24.00 18.00 6.00 CSKO24246 - 24.00 24.00 6.00 CSKO30246 - 30.00 24.00 6.00 CSKO36246 - 36.00 24.00 6.00 CSKO12128 - 12.00 12.00 8.00 CSKO16168 - 16.00 16.00 8.00 CSKO24248 - 24.00 24.00 8.00 CSKO202010 - 20.00 20.00 10.00 CSKO242410 - 24.00 24.00 10.00 CSKO302010 - 30.00 20.00 10.00 CSKO362410 - 36.00 24.00 10.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKO443 - 4.00 4.00 3.00 CSKO663 - 6.00 6.00 3.00 CSKO863 - 8.00 6.00 3.00 CSKO16143 - 16.00 14.00 3.00 CSKO18143 - 18.00 14.00 3.00 CSKO20143 - 20.00 14.00 3.00 CSKO444 - 4.00 4.00 4.00 CSKO644 - 6.00 4.00 4.00 CSKO664 - 6.00 6.00 4.00 CSKO864 - 8.00 6.00 4.00 CSKO884 - 8.00 8.00 4.00 CSKO1084 - 10.00 8.00 4.00 CSKO10104 - 10.00 10.00 4.00 CSKO1284 - 12.00 8.00 4.00 CSKO12104 - 12.00 10.00 4.00 CSKO12124 - 12.00 12.00 4.00 CSKO16124 - 16.00 12.00 4.00 CSKO18124 - 18.00 12.00 4.00 CSKO18184 - 18.00 18.00 4.00 CSKO24244 - 24.00 24.00 4.00 CSKO666 - 6.00 6.00 6.00 CSKO886 - 8.00 8.00 6.00 CSKO1086 - 10.00 8.00 6.00 CSKO10106 - 10.00 10.00 6.00 CSKO12106 - 12.00 10.00 6.00 CSKO12126 - 12.00 12.00 6.00 CSKO16126 - 16.00 12.00 6.00 CSKO16166 - 16.00 16.00 6.00 CSKO18126 - 18.00 12.00 6.00 CSKO18186 - 18.00 18.00 6.00 CSKO24186 - 24.00 18.00 6.00 CSKO24246 - 24.00 24.00 6.00 CSKO30246 - 30.00 24.00 6.00 CSKO36246 - 36.00 24.00 6.00 CSKO12128 - 12.00 12.00 8.00 CSKO16168 - 16.00 16.00 8.00 CSKO24248 - 24.00 24.00 8.00 CSKO202010 - 20.00 20.00 10.00 CSKO242410 - 24.00 24.00 10.00 CSKO302010 - 30.00 20.00 10.00 CSKO362410 - 36.00 24.00 10.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSKO666 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSKO666
Electrical - Commercial - Junction Boxes CSKO666
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKO443 - 4.00 4.00 3.00 CSKO663 - 6.00 6.00 3.00 CSKO863 - 8.00 6.00 3.00 CSKO16143 - 16.00 14.00 3.00 CSKO18143 - 18.00 14.00 3.00 CSKO20143 - 20.00 14.00 3.00 CSKO444 - 4.00 4.00 4.00 CSKO644 - 6.00 4.00 4.00 CSKO664 - 6.00 6.00 4.00 CSKO864 - 8.00 6.00 4.00 CSKO884 - 8.00 8.00 4.00 CSKO1084 - 10.00 8.00 4.00 CSKO10104 - 10.00 10.00 4.00 CSKO1284 - 12.00 8.00 4.00 CSKO12104 - 12.00 10.00 4.00 CSKO12124 - 12.00 12.00 4.00 CSKO16124 - 16.00 12.00 4.00 CSKO18124 - 18.00 12.00 4.00 CSKO18184 - 18.00 18.00 4.00 CSKO24244 - 24.00 24.00 4.00 CSKO666 - 6.00 6.00 6.00 CSKO886 - 8.00 8.00 6.00 CSKO1086 - 10.00 8.00 6.00 CSKO10106 - 10.00 10.00 6.00 CSKO12106 - 12.00 10.00 6.00 CSKO12126 - 12.00 12.00 6.00 CSKO16126 - 16.00 12.00 6.00 CSKO16166 - 16.00 16.00 6.00 CSKO18126 - 18.00 12.00 6.00 CSKO18186 - 18.00 18.00 6.00 CSKO24186 - 24.00 18.00 6.00 CSKO24246 - 24.00 24.00 6.00 CSKO30246 - 30.00 24.00 6.00 CSKO36246 - 36.00 24.00 6.00 CSKO12128 - 12.00 12.00 8.00 CSKO16168 - 16.00 16.00 8.00 CSKO24248 - 24.00 24.00 8.00 CSKO202010 - 20.00 20.00 10.00 CSKO242410 - 24.00 24.00 10.00 CSKO302010 - 30.00 20.00 10.00 CSKO362410 - 36.00 24.00 10.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with:
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Easily removed knockouts on all 4 sides (see drawings for sizes and locations).
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Flush Covers

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CSKO443 - 4.00 4.00 3.00
CSKO663 - 6.00 6.00 3.00
CSKO863 - 8.00 6.00 3.00
CSKO16143 - 16.00 14.00 3.00
CSKO18143 - 18.00 14.00 3.00
CSKO20143 - 20.00 14.00 3.00
CSKO444 - 4.00 4.00 4.00
CSKO644 - 6.00 4.00 4.00
CSKO664 - 6.00 6.00 4.00
CSKO864 - 8.00 6.00 4.00
CSKO884 - 8.00 8.00 4.00
CSKO1084 - 10.00 8.00 4.00
CSKO10104 - 10.00 10.00 4.00
CSKO1284 - 12.00 8.00 4.00
CSKO12104 - 12.00 10.00 4.00
CSKO12124 - 12.00 12.00 4.00
CSKO16124 - 16.00 12.00 4.00
CSKO18124 - 18.00 12.00 4.00
CSKO18184 - 18.00 18.00 4.00
CSKO24244 - 24.00 24.00 4.00
CSKO666 - 6.00 6.00 6.00
CSKO886 - 8.00 8.00 6.00
CSKO1086 - 10.00 8.00 6.00
CSKO10106 - 10.00 10.00 6.00
CSKO12106 - 12.00 10.00 6.00
CSKO12126 - 12.00 12.00 6.00
CSKO16126 - 16.00 12.00 6.00
CSKO16166 - 16.00 16.00 6.00
CSKO18126 - 18.00 12.00 6.00
CSKO18186 - 18.00 18.00 6.00
CSKO24186 - 24.00 18.00 6.00
CSKO24246 - 24.00 24.00 6.00
CSKO30246 - 30.00 24.00 6.00
CSKO36246 - 36.00 24.00 6.00
CSKO12128 - 12.00 12.00 8.00
CSKO16168 - 16.00 16.00 8.00
CSKO24248 - 24.00 24.00 8.00
CSKO202010 - 20.00 20.00 10.00
CSKO242410 - 24.00 24.00 10.00
CSKO302010 - 30.00 20.00 10.00
CSKO362410 - 36.00 24.00 10.00

Supplier's Site
Boxes - CSKO666-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Cover Included 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - CSKO666 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSKO666
Enclosures, Boxes, & Cases CSKO666
SCREW COVER W/KO'S 6X6X6

SCREW COVER W/KO'S 6X6X6

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
CSKO666
Electrical Enclosures CSKO666
Electrical Enclosures ScrewCover wKnockout 6x6x6" NEMA1 Steel

Electrical Enclosures ScrewCover wKnockout 6x6x6" NEMA1 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSKO666 CSKO666-ND CSKO666 CSKO666
Product Name Electrical - Commercial - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 001100 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
2 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG19B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details