BUD INDUSTRIES, INC. Boxes DMX-4777-B

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 1.728"" W (98.33mm x 43.90mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 1.728"" W (98.33mm x 43.90mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2170-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 1.728"" W (98.33mm x 43.90mm) X 2.717"" (69.01mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 1.728"" W (98.33mm x 43.90mm) X 2.717"" (69.01mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
DMX-4777-B
Electrical Enclosures DMX-4777-B
Electrical Enclosures EXT ALUM DIN RAIL-BK 3.87 x 1.73 x 2.72"

Electrical Enclosures EXT ALUM DIN RAIL-BK 3.87 x 1.73 x 2.72"

Buy Now Datasheet
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries - 46Y9638 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries
46Y9638
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries 46Y9638
DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:43.9mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:43.9mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2170-ND DMX-4777-B 46Y9638
Product Name Boxes Electrical Enclosures Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum; Polycarbonate Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1920-1024-ND - DigiKey
Altech Corp.
Specs
Type Junction Box
Material Polystyrene
NEMA Rating NEMA Enclosures; Type 4X
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details