nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E10PB

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E10PB - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E10PB
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E10PB
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-E10PB-ND - DigiKey
Thief River Falls, MN, United States
10 PB ENCLOSURE 24.75X3.25X2.7

10 PB ENCLOSURE 24.75X3.25X2.7

Buy Now Datasheet
Enclosure - 20971198 - Radwell International
Willingboro, NJ, United States
Enclosure
20971198
Enclosure 20971198
ENCLOSURE, PUSHBUTTON, 10 HOLE, 30.5 MM, STEEL, NEMA 13, IP65, GRAY, TYPE 12 SERIES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, PUSHBUTTON, 10 HOLE, 30.5 MM, STEEL, NEMA 13, IP65, GRAY, TYPE 12 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E10PB 1441-E10PB-ND 20971198
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 25 inch (635 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details