Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSKO886

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKO443 - 4.00 4.00 3.00 CSKO663 - 6.00 6.00 3.00 CSKO863 - 8.00 6.00 3.00 CSKO16143 - 16.00 14.00 3.00 CSKO18143 - 18.00 14.00 3.00 CSKO20143 - 20.00 14.00 3.00 CSKO444 - 4.00 4.00 4.00 CSKO644 - 6.00 4.00 4.00 CSKO664 - 6.00 6.00 4.00 CSKO864 - 8.00 6.00 4.00 CSKO884 - 8.00 8.00 4.00 CSKO1084 - 10.00 8.00 4.00 CSKO10104 - 10.00 10.00 4.00 CSKO1284 - 12.00 8.00 4.00 CSKO12104 - 12.00 10.00 4.00 CSKO12124 - 12.00 12.00 4.00 CSKO16124 - 16.00 12.00 4.00 CSKO18124 - 18.00 12.00 4.00 CSKO18184 - 18.00 18.00 4.00 CSKO24244 - 24.00 24.00 4.00 CSKO666 - 6.00 6.00 6.00 CSKO886 - 8.00 8.00 6.00 CSKO1086 - 10.00 8.00 6.00 CSKO10106 - 10.00 10.00 6.00 CSKO12106 - 12.00 10.00 6.00 CSKO12126 - 12.00 12.00 6.00 CSKO16126 - 16.00 12.00 6.00 CSKO16166 - 16.00 16.00 6.00 CSKO18126 - 18.00 12.00 6.00 CSKO18186 - 18.00 18.00 6.00 CSKO24186 - 24.00 18.00 6.00 CSKO24246 - 24.00 24.00 6.00 CSKO30246 - 30.00 24.00 6.00 CSKO36246 - 36.00 24.00 6.00 CSKO12128 - 12.00 12.00 8.00 CSKO16168 - 16.00 16.00 8.00 CSKO24248 - 24.00 24.00 8.00 CSKO202010 - 20.00 20.00 10.00 CSKO242410 - 24.00 24.00 10.00 CSKO302010 - 30.00 20.00 10.00 CSKO362410 - 36.00 24.00 10.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKO443 - 4.00 4.00 3.00 CSKO663 - 6.00 6.00 3.00 CSKO863 - 8.00 6.00 3.00 CSKO16143 - 16.00 14.00 3.00 CSKO18143 - 18.00 14.00 3.00 CSKO20143 - 20.00 14.00 3.00 CSKO444 - 4.00 4.00 4.00 CSKO644 - 6.00 4.00 4.00 CSKO664 - 6.00 6.00 4.00 CSKO864 - 8.00 6.00 4.00 CSKO884 - 8.00 8.00 4.00 CSKO1084 - 10.00 8.00 4.00 CSKO10104 - 10.00 10.00 4.00 CSKO1284 - 12.00 8.00 4.00 CSKO12104 - 12.00 10.00 4.00 CSKO12124 - 12.00 12.00 4.00 CSKO16124 - 16.00 12.00 4.00 CSKO18124 - 18.00 12.00 4.00 CSKO18184 - 18.00 18.00 4.00 CSKO24244 - 24.00 24.00 4.00 CSKO666 - 6.00 6.00 6.00 CSKO886 - 8.00 8.00 6.00 CSKO1086 - 10.00 8.00 6.00 CSKO10106 - 10.00 10.00 6.00 CSKO12106 - 12.00 10.00 6.00 CSKO12126 - 12.00 12.00 6.00 CSKO16126 - 16.00 12.00 6.00 CSKO16166 - 16.00 16.00 6.00 CSKO18126 - 18.00 12.00 6.00 CSKO18186 - 18.00 18.00 6.00 CSKO24186 - 24.00 18.00 6.00 CSKO24246 - 24.00 24.00 6.00 CSKO30246 - 30.00 24.00 6.00 CSKO36246 - 36.00 24.00 6.00 CSKO12128 - 12.00 12.00 8.00 CSKO16168 - 16.00 16.00 8.00 CSKO24248 - 24.00 24.00 8.00 CSKO202010 - 20.00 20.00 10.00 CSKO242410 - 24.00 24.00 10.00 CSKO302010 - 30.00 20.00 10.00 CSKO362410 - 36.00 24.00 10.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSKO886 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSKO886
Electrical - Commercial - Junction Boxes CSKO886
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKO443 - 4.00 4.00 3.00 CSKO663 - 6.00 6.00 3.00 CSKO863 - 8.00 6.00 3.00 CSKO16143 - 16.00 14.00 3.00 CSKO18143 - 18.00 14.00 3.00 CSKO20143 - 20.00 14.00 3.00 CSKO444 - 4.00 4.00 4.00 CSKO644 - 6.00 4.00 4.00 CSKO664 - 6.00 6.00 4.00 CSKO864 - 8.00 6.00 4.00 CSKO884 - 8.00 8.00 4.00 CSKO1084 - 10.00 8.00 4.00 CSKO10104 - 10.00 10.00 4.00 CSKO1284 - 12.00 8.00 4.00 CSKO12104 - 12.00 10.00 4.00 CSKO12124 - 12.00 12.00 4.00 CSKO16124 - 16.00 12.00 4.00 CSKO18124 - 18.00 12.00 4.00 CSKO18184 - 18.00 18.00 4.00 CSKO24244 - 24.00 24.00 4.00 CSKO666 - 6.00 6.00 6.00 CSKO886 - 8.00 8.00 6.00 CSKO1086 - 10.00 8.00 6.00 CSKO10106 - 10.00 10.00 6.00 CSKO12106 - 12.00 10.00 6.00 CSKO12126 - 12.00 12.00 6.00 CSKO16126 - 16.00 12.00 6.00 CSKO16166 - 16.00 16.00 6.00 CSKO18126 - 18.00 12.00 6.00 CSKO18186 - 18.00 18.00 6.00 CSKO24186 - 24.00 18.00 6.00 CSKO24246 - 24.00 24.00 6.00 CSKO30246 - 30.00 24.00 6.00 CSKO36246 - 36.00 24.00 6.00 CSKO12128 - 12.00 12.00 8.00 CSKO16168 - 16.00 16.00 8.00 CSKO24248 - 24.00 24.00 8.00 CSKO202010 - 20.00 20.00 10.00 CSKO242410 - 24.00 24.00 10.00 CSKO302010 - 30.00 20.00 10.00 CSKO362410 - 36.00 24.00 10.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with:
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Easily removed knockouts on all 4 sides (see drawings for sizes and locations).
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Flush Covers

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CSKO443 - 4.00 4.00 3.00
CSKO663 - 6.00 6.00 3.00
CSKO863 - 8.00 6.00 3.00
CSKO16143 - 16.00 14.00 3.00
CSKO18143 - 18.00 14.00 3.00
CSKO20143 - 20.00 14.00 3.00
CSKO444 - 4.00 4.00 4.00
CSKO644 - 6.00 4.00 4.00
CSKO664 - 6.00 6.00 4.00
CSKO864 - 8.00 6.00 4.00
CSKO884 - 8.00 8.00 4.00
CSKO1084 - 10.00 8.00 4.00
CSKO10104 - 10.00 10.00 4.00
CSKO1284 - 12.00 8.00 4.00
CSKO12104 - 12.00 10.00 4.00
CSKO12124 - 12.00 12.00 4.00
CSKO16124 - 16.00 12.00 4.00
CSKO18124 - 18.00 12.00 4.00
CSKO18184 - 18.00 18.00 4.00
CSKO24244 - 24.00 24.00 4.00
CSKO666 - 6.00 6.00 6.00
CSKO886 - 8.00 8.00 6.00
CSKO1086 - 10.00 8.00 6.00
CSKO10106 - 10.00 10.00 6.00
CSKO12106 - 12.00 10.00 6.00
CSKO12126 - 12.00 12.00 6.00
CSKO16126 - 16.00 12.00 6.00
CSKO16166 - 16.00 16.00 6.00
CSKO18126 - 18.00 12.00 6.00
CSKO18186 - 18.00 18.00 6.00
CSKO24186 - 24.00 18.00 6.00
CSKO24246 - 24.00 24.00 6.00
CSKO30246 - 30.00 24.00 6.00
CSKO36246 - 36.00 24.00 6.00
CSKO12128 - 12.00 12.00 8.00
CSKO16168 - 16.00 16.00 8.00
CSKO24248 - 24.00 24.00 8.00
CSKO202010 - 20.00 20.00 10.00
CSKO242410 - 24.00 24.00 10.00
CSKO302010 - 30.00 20.00 10.00
CSKO362410 - 36.00 24.00 10.00

Supplier's Site
Enclosures, Boxes, & Cases - CSKO886 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSKO886
Enclosures, Boxes, & Cases CSKO886
Enclosures, Boxes, & Cases

Enclosures, Boxes, & Cases

Buy Now
Enclosures, Boxes, & Cases - CSKO886 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSKO886
Enclosures, Boxes, & Cases CSKO886
SCREW COVER W/KO'S 8X8X6

SCREW COVER W/KO'S 8X8X6

Buy Now
Boxes - HM5331-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Cover Included 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
HMND Wall Mount - CSKO886 - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Wall Mount
CSKO886
HMND Wall Mount CSKO886
SCREW COVER W/KOft.S 8in.X8in.X6in.

SCREW COVER W/KOft.S 8in.X8in.X6in.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
CSKO886
Electrical Enclosures CSKO886
Electrical Enclosures ScrewCover wKnockout 8x8x6" NEMA1 Steel

Electrical Enclosures ScrewCover wKnockout 8x8x6" NEMA1 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSKO886 CSKO886 HM5331-ND CSKO886 CSKO886
Product Name Electrical - Commercial - Junction Boxes Enclosures, Boxes, & Cases Boxes HMND Wall Mount Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 6 inch (152 mm)
Width 8 inch (203 mm) 8 inch (203 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JJ9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 031624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411MU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers