BUD INDUSTRIES, INC. Boxes EXN-23350-BL

Description
"Box Metal, Aluminum Black, Blue End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black, Blue End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2453-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, Blue End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"

"Box Metal, Aluminum Black, Blue End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries - 73Y0660 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries
73Y0660
Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries 73Y0660
ELECTRONIC ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:IP66; Body Color:Black, Blue RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:IP66; Body Color:Black, Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2453-ND 73Y0660
Product Name Boxes Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details