CamdenBoss Boxes CBEAC-02-WH

Description
"ENCLOSURE ABS 4.33""L X 2.76""W"
Request a Quote Datasheet
Description
"ENCLOSURE ABS 4.33""L X 2.76""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4641-CBEAC-02-WH-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 4.33""L X 2.76""W"

"ENCLOSURE ABS 4.33""L X 2.76""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 4641-CBEAC-02-WH-ND
Product Name Boxes
Type Junction Box
Material ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers