Application
Standards
Construction
Finish
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Enclosure
Part No. - H - W - D
CSKO443 - 4.00 4.00 3.00
CSKO663 - 6.00 6.00 3.00
CSKO863 - 8.00 6.00 3.00
CSKO16143 - 16.00 14.00 3.00
CSKO18143 - 18.00 14.00 3.00
CSKO20143 - 20.00 14.00 3.00
CSKO444 - 4.00 4.00 4.00
CSKO644 - 6.00 4.00 4.00
CSKO664 - 6.00 6.00 4.00
CSKO864 - 8.00 6.00 4.00
CSKO884 - 8.00 8.00 4.00
CSKO1084 - 10.00 8.00 4.00
CSKO10104 - 10.00 10.00 4.00
CSKO1284 - 12.00 8.00 4.00
CSKO12104 - 12.00 10.00 4.00
CSKO12124 - 12.00 12.00 4.00
CSKO16124 - 16.00 12.00 4.00
CSKO18124 - 18.00 12.00 4.00
CSKO18184 - 18.00 18.00 4.00
CSKO24244 - 24.00 24.00 4.00
CSKO666 - 6.00 6.00 6.00
CSKO886 - 8.00 8.00 6.00
CSKO1086 - 10.00 8.00 6.00
CSKO10106 - 10.00 10.00 6.00
CSKO12106 - 12.00 10.00 6.00
CSKO12126 - 12.00 12.00 6.00
CSKO16126 - 16.00 12.00 6.00
CSKO16166 - 16.00 16.00 6.00
CSKO18126 - 18.00 12.00 6.00
CSKO18186 - 18.00 18.00 6.00
CSKO24186 - 24.00 18.00 6.00
CSKO24246 - 24.00 24.00 6.00
CSKO30246 - 30.00 24.00 6.00
CSKO36246 - 36.00 24.00 6.00
CSKO12128 - 12.00 12.00 8.00
CSKO16168 - 16.00 16.00 8.00
CSKO24248 - 24.00 24.00 8.00
CSKO202010 - 20.00 20.00 10.00
CSKO242410 - 24.00 24.00 10.00
CSKO302010 - 30.00 20.00 10.00
CSKO362410 - 36.00 24.00 10.00
"Box Metal, Steel Gray Cover Included 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 6.000"" (152.40mm)"
Electrical Enclosures ScrewCover wKnockout 12x12x6" NEMA1 Steel
SCREW COVER W/KOft.S 12in.X12in.X6in.
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSKO12126 | HM5325-ND | CSKO12126 | CSKO12126 | CSKO12126 |
| Product Name | Electrical - Commercial - Junction Boxes | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures | HMND Wall Mount |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 12 inch (305 mm) | ||||
| Width | 12 inch (305 mm) | 12 inch (305 mm) | |||
| Depth | 6 inch (152 mm) | ||||
| Material | Steel |