"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 1.280"" (32.51mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SRH67-9VPCB-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |
| Mounting Type | Handheld |