BUD INDUSTRIES, INC. Boxes EXN-23362-BK

Description
"Box Metal, Aluminum Black End Panel(s) 8.228"" L x 5.772"" W (209.00mm x 146.60mm) X 1.638"" (41.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black End Panel(s) 8.228"" L x 5.772"" W (209.00mm x 146.60mm) X 1.638"" (41.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2571-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 8.228"" L x 5.772"" W (209.00mm x 146.60mm) X 1.638"" (41.60mm)"

"Box Metal, Aluminum Black End Panel(s) 8.228"" L x 5.772"" W (209.00mm x 146.60mm) X 1.638"" (41.60mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries - 73Y0778 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries
73Y0778
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries 73Y0778
ELECTRONIC ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2571-ND 73Y0778
Product Name Boxes Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers