BUD INDUSTRIES, INC. Boxes EXN-23365-BK

Description
"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 6.654"" W (177.69mm x 169.00mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 6.654"" W (177.69mm x 169.00mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2601-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 6.654"" W (177.69mm x 169.00mm) X 2.406"" (61.10mm)"

"Box Metal, Aluminum Black End Panel(s) 6.996"" L x 6.654"" W (177.69mm x 169.00mm) X 2.406"" (61.10mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries - 73Y0808 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries
73Y0808
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries 73Y0808
ELECTRONIC ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2601-ND 73Y0808
Product Name Boxes Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 505858 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 137-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers