Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CS664

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CS664 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CS664
Electrical - Commercial - Junction Boxes CS664
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Flush Covers

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CS443 - 4.00 4.00 3.00
CS663 - 6.00 6.00 3.00
CS863 - 8.00 6.00 3.00
CS16143 - 16.00 14.00 3.00
CS18143 - 18.00 14.00 3.00
CS20143 - 20.00 14.00 3.00
CS444 - 4.00 4.00 4.00
CS644 - 6.00 4.00 4.00
CS664 - 6.00 6.00 4.00
CS864 - 8.00 6.00 4.00
CS884 - 8.00 8.00 4.00
CS1084 - 10.00 8.00 4.00
CS10104 - 10.00 10.00 4.00
CS1284 - 12.00 8.00 4.00
CS12104 - 12.00 10.00 4.00
CS12124 - 12.00 12.00 4.00
CS16124 - 16.00 12.00 4.00
CS18124 - 18.00 12.00 4.00
CS18184 - 18.00 18.00 4.00
CS24244 - 24.00 24.00 4.00
CS666 - 6.00 6.00 6.00
CS886 - 8.00 8.00 6.00
CS1086 - 10.00 8.00 6.00
CS10106 - 10.00 10.00 6.00
CS12106 - 12.00 10.00 6.00
CS12126 - 12.00 12.00 6.00
CS16126 - 16.00 12.00 6.00
CS16166 - 16.00 16.00 6.00
CS18126 - 18.00 12.00 6.00
CS18186 - 18.00 18.00 6.00
CS24186 - 24.00 18.00 6.00
CS24246 - 24.00 24.00 6.00
CS30246 - 30.00 24.00 6.00
CS36246 - 36.00 24.00 6.00
CS36366 - 36.00 36.00 6.00
CS12128 - 12.00 12.00 8.00
CS16168 - 16.00 16.00 8.00
CS18188 - 18.00 18.00 8.00
CS24248 - 24.00 24.00 8.00
CS36248 - 36.00 24.00 8.00
CS202010 - 20.00 20.00 10.00
CS242410 - 24.00 24.00 10.00
CS302010 - 30.00 20.00 10.00
CS362410 - 36.00 24.00 10.00
CS363612 - 36.00 36.00 12.00

Supplier's Site
Enclosures, Boxes, & Cases - CS664 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CS664
Enclosures, Boxes, & Cases CS664
SCREW COVER NO KO'S 6X6X4

SCREW COVER NO KO'S 6X6X4

Buy Now
Enclosures, Boxes, & Cases - CS664 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CS664
Enclosures, Boxes, & Cases CS664
Enclosures, Boxes, & Cases

Enclosures, Boxes, & Cases

Buy Now
Boxes - CS664-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Cover Included 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CS664
Electrical Enclosures CS664
Electrical Enclosures ScrewCoverNoKnockout 6x4x6" NEMA1 Steel

Electrical Enclosures ScrewCoverNoKnockout 6x4x6" NEMA1 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CS664 CS664 CS664-ND CS664
Product Name Electrical - Commercial - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 6 inch (152 mm) 4.02 inch (102 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHELP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers