BUD INDUSTRIES, INC. Boxes EXN-23366-BK

Description
"Box Metal, Aluminum Black End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2611-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"

"Box Metal, Aluminum Black End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries - 73Y0818 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries
73Y0818
Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries 73Y0818
ELECTRONIC ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2611-ND 73Y0818
Product Name Boxes Electronic Enclosure, Alum, Black; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm)
View Details
4 suppliers