nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E5PBG

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E5PBG - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E5PBG
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E5PBG
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-E5PBG-ND - DigiKey
Thief River Falls, MN, United States
PB ENCLOSURE

PB ENCLOSURE

Buy Now Datasheet
Enclosure - 21007123 - Radwell International
Willingboro, NJ, United States
Enclosure
21007123
Enclosure 21007123
ENCLOSURE, 5 HOLE, 2-3/4 IN DEPTH, 3-2/3 IN WIDTH, 12 IN LENGTH, IP65, GREY. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 5 HOLE, 2-3/4 IN DEPTH, 3-2/3 IN WIDTH, 12 IN LENGTH, IP65, GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E5PBG 1441-E5PBG-ND 21007123
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
AL Series Enclosures - 150-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.52 inch (64.01 mm)
View Details
4 suppliers