Hammond Manufacturing Company Inc. Electrical - Operator Interface - Suspension Systems ECP202412

Description
Application Designed to enclose electronic controls, instruments and components in indoor environments where dirt, dust, oil and water may be present. Ideal for use with suspension systems. Multiple mounting provisions and full front mounting space provide for ideal operator interface. Smooth flush surfaces and attractive finishes compliment high tech equipment. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 16 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Reversible rear door is secured with slotted quarter turn fasteners. Door frames have zinc die-cast corners with extrusion pressed aluminum profiles. Door front panels are 3mm aluminum. Oil resistant gaskets are permanently secured. Bonding stud provided on door and grounding stud installed in enclosure. Quarter turn latches formed from mild steel. Formed steel hinge with stainless steel hinge pins. Fastening is recommended with optional Tara Plus or 50/80 suspension systems. Optional red handle easily mounts horizontally to bottom of enclosure front frame. Order separately. Heavy duty re-inforcing plate included. Finish Finished in RAL 7040 gray powder coating. Door panel is natural aluminum. Accessories Optional Inner Panel Optional Handle Window Kits Tara Plus Suspension System Heavy Duty 50/80 mm Suspension Systems Climate Control Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Panel Part No. - H - W - D - Part No. ECP12126 - 12.00 12.00 6.00 ECPP1212 ECP12168 - 12.00 16.00 8.00 ECPP1216 ECP161610 - 16.00 16.00 10.00 ECPP1616 ECP162010 - 16.00 20.00 10.00 ECPP1620 ECP20246 - 20.00 24.00 6.00 ECPP2024 ECP202412 - 20.00 24.00 12.00 ECPP2024
Request a Quote Datasheet
Description
Application Designed to enclose electronic controls, instruments and components in indoor environments where dirt, dust, oil and water may be present. Ideal for use with suspension systems. Multiple mounting provisions and full front mounting space provide for ideal operator interface. Smooth flush surfaces and attractive finishes compliment high tech equipment. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 16 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Reversible rear door is secured with slotted quarter turn fasteners. Door frames have zinc die-cast corners with extrusion pressed aluminum profiles. Door front panels are 3mm aluminum. Oil resistant gaskets are permanently secured. Bonding stud provided on door and grounding stud installed in enclosure. Quarter turn latches formed from mild steel. Formed steel hinge with stainless steel hinge pins. Fastening is recommended with optional Tara Plus or 50/80 suspension systems. Optional red handle easily mounts horizontally to bottom of enclosure front frame. Order separately. Heavy duty re-inforcing plate included. Finish Finished in RAL 7040 gray powder coating. Door panel is natural aluminum. Accessories Optional Inner Panel Optional Handle Window Kits Tara Plus Suspension System Heavy Duty 50/80 mm Suspension Systems Climate Control Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Panel Part No. - H - W - D - Part No. ECP12126 - 12.00 12.00 6.00 ECPP1212 ECP12168 - 12.00 16.00 8.00 ECPP1216 ECP161610 - 16.00 16.00 10.00 ECPP1616 ECP162010 - 16.00 20.00 10.00 ECPP1620 ECP20246 - 20.00 24.00 6.00 ECPP2024 ECP202412 - 20.00 24.00 12.00 ECPP2024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Suspension Systems - ECP202412 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Suspension Systems
ECP202412
Electrical - Operator Interface - Suspension Systems ECP202412
Application Designed to enclose electronic controls, instruments and components in indoor environments where dirt, dust, oil and water may be present. Ideal for use with suspension systems. Multiple mounting provisions and full front mounting space provide for ideal operator interface. Smooth flush surfaces and attractive finishes compliment high tech equipment. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 16 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Reversible rear door is secured with slotted quarter turn fasteners. Door frames have zinc die-cast corners with extrusion pressed aluminum profiles. Door front panels are 3mm aluminum. Oil resistant gaskets are permanently secured. Bonding stud provided on door and grounding stud installed in enclosure. Quarter turn latches formed from mild steel. Formed steel hinge with stainless steel hinge pins. Fastening is recommended with optional Tara Plus or 50/80 suspension systems. Optional red handle easily mounts horizontally to bottom of enclosure front frame. Order separately. Heavy duty re-inforcing plate included. Finish Finished in RAL 7040 gray powder coating. Door panel is natural aluminum. Accessories Optional Inner Panel Optional Handle Window Kits Tara Plus Suspension System Heavy Duty 50/80 mm Suspension Systems Climate Control Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Panel Part No. - H - W - D - Part No. ECP12126 - 12.00 12.00 6.00 ECPP1212 ECP12168 - 12.00 16.00 8.00 ECPP1216 ECP161610 - 16.00 16.00 10.00 ECPP1616 ECP162010 - 16.00 20.00 10.00 ECPP1620 ECP20246 - 20.00 24.00 6.00 ECPP2024 ECP202412 - 20.00 24.00 12.00 ECPP2024

Application

  • Designed to enclose electronic controls, instruments and components in indoor environments where dirt, dust, oil and water may be present.
  • Ideal for use with suspension systems.
  • Multiple mounting provisions and full front mounting space provide for ideal operator interface.
  • Smooth flush surfaces and attractive finishes compliment high tech equipment.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Formed from 16 gauge steel.
  • Smooth, continuously welded seams ground smooth.
  • Door stiffeners are designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Reversible rear door is secured with slotted quarter turn fasteners.
  • Door frames have zinc die-cast corners with extrusion pressed aluminum profiles.
  • Door front panels are 3mm aluminum.
  • Oil resistant gaskets are permanently secured.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Quarter turn latches formed from mild steel.
  • Formed steel hinge with stainless steel hinge pins.
  • Fastening is recommended with optional Tara Plus or 50/80 suspension systems.
  • Optional red handle easily mounts horizontally to bottom of enclosure front frame. Order separately.
  • Heavy duty re-inforcing plate included.

Finish

  • Finished in RAL 7040 gray powder coating.
  • Door panel is natural aluminum.

Accessories

  • Optional Inner Panel
  • Optional Handle
  • Window Kits
  • Tara Plus Suspension System
  • Heavy Duty 50/80 mm Suspension Systems
  • Climate Control

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Panel
Part No. - H - W - D - Part No.
ECP12126 - 12.00 12.00 6.00 ECPP1212
ECP12168 - 12.00 16.00 8.00 ECPP1216
ECP161610 - 16.00 16.00 10.00 ECPP1616
ECP162010 - 16.00 20.00 10.00 ECPP1620
ECP20246 - 20.00 24.00 6.00 ECPP2024
ECP202412 - 20.00 24.00 12.00 ECPP2024

Supplier's Site
Boxes - ECP202412-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 12.000"" (304.80mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 12.000"" (304.80mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - ECP202412 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
ECP202412
Enclosures, Boxes, & Cases ECP202412
20X24X12 COMMAND ENCLOSURE

20X24X12 COMMAND ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ECP202412 ECP202412-ND ECP202412
Product Name Electrical - Operator Interface - Suspension Systems Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 20 inch (508 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455P2201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
Boxes - 164-1418J10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418G8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers